RF Solutions, Ltd. Antenna, Coil, Rfid, 125Khz; Antenna Type Rf Solutions ANT-125K

Description
ANTENNA, COIL, RFID, 125KHZ; Antenna Type:-; Operating Frequency:125kHz; Antenna Connector:-; Antenna Cable Length:-; Transmit Power:-; Antenna Polarization:Horizon tal / Vertical; Gain:-; Antenna Mounting:Cable; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ANTENNA, COIL, RFID, 125KHZ; Antenna Type:-; Operating Frequency:125kHz; Antenna Connector:-; Antenna Cable Length:-; Transmit Power:-; Antenna Polarization:Horizon tal / Vertical; Gain:-; Antenna Mounting:Cable; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Coil, Rfid, 125Khz; Antenna Type Rf Solutions - 30M9939 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Coil, Rfid, 125Khz; Antenna Type Rf Solutions
30M9939
Antenna, Coil, Rfid, 125Khz; Antenna Type Rf Solutions 30M9939
ANTENNA, COIL, RFID, 125KHZ; Antenna Type:-; Operating Frequency:125kHz; Antenna Connector:-; Antenna Cable Length:-; Transmit Power:-; Antenna Polarization:Horizon tal / Vertical; Gain:-; Antenna Mounting:Cable; Product Range:- RoHS Compliant: Yes

ANTENNA, COIL, RFID, 125KHZ; Antenna Type:-; Operating Frequency:125kHz; Antenna Connector:-; Antenna Cable Length:-; Transmit Power:-; Antenna Polarization:Horizontal / Vertical; Gain:-; Antenna Mounting:Cable; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 30M9939
Product Name Antenna, Coil, Rfid, 125Khz; Antenna Type Rf Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers