RF Solutions, Ltd. RF Receivers AMRRQ3-433

Description
- RF Receiver AM 433MHz -107dBm 4.8kbps Through Hole Module
Request a Quote Datasheet
Description
- RF Receiver AM 433MHz -107dBm 4.8kbps Through Hole Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - AMRRQ3-433-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
AMRRQ3-433-ND
RF Receivers AMRRQ3-433-ND
- RF Receiver AM 433MHz -107dBm 4.8kbps Through Hole Module

- RF Receiver AM 433MHz -107dBm 4.8kbps Through Hole Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number AMRRQ3-433-ND
Product Name RF Receivers
Device Type Receiver
Supply Voltage 5V
Operating Frequency 433 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - SI4756-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details