RF MODULE, RECEIVER, SUP-HET, AM, 433MHZ; RF Modulation:-; Data Rate Max:3Kbps; Frequency:433MHz; Sensitivity dBm:-106dBm; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Supply Current:5mA; Supported Devices - RF Receivers:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 03P1989 |
| Product Name | Rf Module, Receiver, Sup-Het, Am, 433Mhz; Rf Modulation Rf Solutions |