RF MODULE, TRANSMITTER, FSK, 433MHZ, 256KBPS; RF Modulation:FSK; Data Rate Max:256Kbps; Frequency:433MHz; Sensitivity dBm:-109dBm; Supply Voltage Min:2.2V; Supply Voltage Max:5.4V; Supply Current:10.5mA; RF Transmitter Applications:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 15R0255 |
| Product Name | Rf Module, Transmitter, Fsk, 433Mhz, 256Kbps; Rf Modulation Rf Solutions |