The RF Module, Receiver, FSK, operates at a frequency of 433MHz and supports a maximum data rate of 256Kbps. It utilizes Frequency Shift Keying (FSK) modulation and has a sensitivity of -109 dBm, making it suitable for various wireless communication applications. The module requires a supply current of 10.5mA, although specific supply voltage requirements are not provided. It is RoHS compliant, indicating it meets environmental standards for hazardous substances. This product is designed for integration into RF receiver systems, offering reliable performance for data transmission in the specified frequency range.
RF MODULE, RECEIVER, FSK, 433MHZ, 256KBPS; RF Modulation:FSK; Data Rate Max:256Kbps; Frequency:433MHz; Sensitivity dBm:-109dBm; Supply Voltage Min:-; Supply Voltage Max:-; Supply Current:10.5mA; Supported Devices - RF Receivers:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 15R0253 |
| Product Name | Rf Module, Receiver, Fsk, 433Mhz, 256Kbps; Rf Modulation Rf Solutions |