Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF MODULES
RF SOLUTIONS
ZPT-4TD -- RF MODULES
RF Solutions
RF Modules
ZPT-4TD
Description
Telemetry TX DIL Module 433MHz +15dBm
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Telemetry TX DIL Module 433MHz +15dBm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
RF Modules
1926581
RF Modules
1926581
Telemetry TX DIL Module 433MHz +15dBm
Telemetry TX DIL Module 433MHz +15dBm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
RF Modules
Product Number
1926581
Product Name
RF Modules
RF Modulation
Frequency Modulation; Fm
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
RF Modules
5236333P
Specs
RF Modulation
Phase Shift Key; CDMA, QPSK, GSM
Features
RoHS
View Details
Qorvo
8.5 - 10.55 GHz X-Band Dual Rx, Single Tx Beam Front End Module
AWMF-0106
Specs
Features
RoHS
Operating Frequency
8500 to 10550 MHz
Package Type
Surface Mount; QFN
View Details
Broadcom Inc.
Optoelectronics - Fiber Optics - Transceiver Modules
AFCT-5701ALZ
Specs
Device Type
Rec-Trans
Features
RoHS
RF Connectors
LC Duplex
View Details
GAO Tek, Inc.
Single-Sided Extended Height RFID Portal
216006-ES4
View Details