RF Solutions RF ICs ZETA-433-SO

Description
RF Trx +13dBm /-116dBm 433MHz 2KM
Request a Quote
Description
RF Trx +13dBm /-116dBm 433MHz 2KM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 9033068 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
9033068
RF ICs 9033068
RF Trx +13dBm /-116dBm 433MHz 2KM

RF Trx +13dBm /-116dBm 433MHz 2KM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 9033068
Product Name RF ICs
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT,Die Switch, DC - 4500 MHz, 50Ω - M3SWA-250DRBDG+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
Insertion Loss 0.5000 to 1.4 dB
View Details
Waveguide Switches - NWSD-22 - kTB Solutions
Specs
Frequency Range 33000 to 50000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Switches - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details