- Trained on our vast library of engineering resources.

RF Solutions RadioPI

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7934418 - RS Components, Ltd.
Corby, Northants, United Kingdom
The RADIOPi wireless dongle is an easy to use plug and play RF Modem link and it will transmit directly to the BLIZZARD Radio Modem 793-4391 and ZULU Radio Module types such as 761-9869. Operation Modes:. One-to-One: point to point serial cable replacement. Broadcast Mode: single master sending to many slaves on the same address. One-to-Many: single master sending to many slaves on indvidual addresses. Many-to-One: many transmitters sending to a single slave Operating frequency range: 868 to 870MHz ISM/SRD-band with 5 channels. RF Output Power: up to +20dBm. Receiver Sensitivity: -116dBm. Data Rate: up to 56kbps. Range: up to 1000m. Powered from USB socket. SMA antenna connector. Operating temperature range: -40 to +85°C. Applications: Remote networking, M2M communications, USB cable replacement and local communication for the Internet-of-Things (IoT) Connectivity = Wireless Data Rate = 115kbit/s Connector Form Factor = USB Supply Voltage = 9 - 25V Weight = 13g Maximum Operating Temperature = +125°C Minimum Operating Temperature = -50°C

The RADIOPi wireless dongle is an easy to use plug and play RF Modem link and it will transmit directly to the BLIZZARD Radio Modem 793-4391 and ZULU Radio Module types such as 761-9869. Operation Modes:. One-to-One: point to point serial cable replacement. Broadcast Mode: single master sending to many slaves on the same address. One-to-Many: single master sending to many slaves on indvidual addresses. Many-to-One: many transmitters sending to a single slave
Operating frequency range: 868 to 870MHz ISM/SRD-band with 5 channels. RF Output Power: up to +20dBm. Receiver Sensitivity: -116dBm. Data Rate: up to 56kbps. Range: up to 1000m. Powered from USB socket. SMA antenna connector. Operating temperature range: -40 to +85°C. Applications: Remote networking, M2M communications, USB cable replacement and local communication for the Internet-of-Things (IoT)
Connectivity = Wireless
Data Rate = 115kbit/s
Connector Form Factor = USB
Supply Voltage = 9 - 25V
Weight = 13g
Maximum Operating Temperature = +125°C
Minimum Operating Temperature = -50°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Network Equipment
Product Number 7934418
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - PC Control - EPC-100 - NBK America LLC
Specs
Network Equipment Transceiver
View Details
Passive 4 to 24 Optical Transmissive Star - 9024 - S.I. Tech, Inc.
Specs
Network Equipment Hub
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
1+2 Port EtherNet/IP Taps - 1783-ETAP2F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Media UTP
View Details