RF XMITTER FM 433MHZ 6SMD MODULE
RF Transmitter FM 433MHz 10dBm 4.8kbps Castellation Antenna 6-SMD Module
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transmitters | RF Transmitters |
| Product Number | QFM-TX1-433 | QFM-TX1-433 |
| Product Name | RF and Wireless - RF Transmitters | RF Transmitters |
| Applications | General Purpose | |
| Operating Temperature | -20.0 to 85.0 C (-4.0 to 185.0 F) | -20.0 to 85.0 C (-4.0 to 185.0 F) |
| Output Power | 10 dBm | 10 dBm |
| Data Rate | 4.8 kbps | 4.8 kbps |
| Operating Frequency | 433 MHz | 433 MHz |