RF Solutions RF Antennas OUTSIDE-WSMA

Description
433MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS Module RF Antenna 3dB SMA Male Chassis Mount
Datasheet
Description
433MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS Module RF Antenna 3dB SMA Male Chassis Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - OUTSIDE-WSMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OUTSIDE-WSMA
RF Antennas OUTSIDE-WSMA
433MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS Module RF Antenna 3dB SMA Male Chassis Mount

433MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS Module RF Antenna 3dB SMA Male Chassis Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number OUTSIDE-WSMA
Product Name RF Antennas
Applications GSM, UMTS
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-536 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers