RF Solutions RF Antennas OUTSIDE-TSMA

Description
433MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS Module RF Antenna 3dB SMA Male Chassis, Panel Mount
Datasheet
Description
433MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS Module RF Antenna 3dB SMA Male Chassis, Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - OUTSIDE-TSMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OUTSIDE-TSMA
RF Antennas OUTSIDE-TSMA
433MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS Module RF Antenna 3dB SMA Male Chassis, Panel Mount

433MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS Module RF Antenna 3dB SMA Male Chassis, Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number OUTSIDE-TSMA
Product Name RF Antennas
Applications GSM, UMTS
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers