RF Solutions RF Antennas OUTSIDE-LP

Description
868MHz, 892MHz, 1.94GHz Bluetooth, WLAN, Zigbee™ Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 3dBi SMA Male Surface Mount
Description
868MHz, 892MHz, 1.94GHz Bluetooth, WLAN, Zigbee™ Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 3dBi SMA Male Surface Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - OUTSIDE-LP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OUTSIDE-LP
RF Antennas OUTSIDE-LP
868MHz, 892MHz, 1.94GHz Bluetooth, WLAN, Zigbee™ Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 3dBi SMA Male Surface Mount

868MHz, 892MHz, 1.94GHz Bluetooth, WLAN, Zigbee™ Module RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 3dBi SMA Male Surface Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number OUTSIDE-LP
Product Name RF Antennas
Applications Bluetooth, WLAN, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers