RF Solutions INSIDE-WLAN-UFL

Description
Miniature antenna 27 x 12 x 1mm. Ground Plane Independent. Frequency: 2400-2486MHz, 5150-5875MHz. Active gain: +3dB. VSWR: <3.0 @ 2.4-2485MHz 5150-5350MHz, <4.0 @ 5350-5875MHz. Supplied with Adhesive fixing 3M 467. 100mm coaxial cable with U.FL connector Internal/External = Internal Supported Frequency Bands = 2.4 GHz Connector Type = U.FL Antenna Type = PCB Cable Length = 100mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7043326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature antenna 27 x 12 x 1mm. Ground Plane Independent. Frequency: 2400-2486MHz, 5150-5875MHz. Active gain: +3dB. VSWR: <3.0 @ 2.4-2485MHz 5150-5350MHz, <4.0 @ 5350-5875MHz. Supplied with Adhesive fixing 3M 467. 100mm coaxial cable with U.FL connector Internal/External = Internal Supported Frequency Bands = 2.4 GHz Connector Type = U.FL Antenna Type = PCB Cable Length = 100mm

Miniature antenna 27 x 12 x 1mm. Ground Plane Independent. Frequency: 2400-2486MHz, 5150-5875MHz. Active gain: +3dB. VSWR: <3.0 @ 2.4-2485MHz 5150-5350MHz, <4.0 @ 5350-5875MHz. Supplied with Adhesive fixing 3M 467. 100mm coaxial cable with U.FL connector
Internal/External = Internal
Supported Frequency Bands = 2.4 GHz
Connector Type = U.FL
Antenna Type = PCB
Cable Length = 100mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 7043326
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
GDT-2000: S/C-Band Ground Data Terminal Antenna System -  - Smiths Interconnect
Specs
Applications Aerospace or Military; Telemetry
View Details
RFID read/write head HF - ANT431 - ifm electronic gmbh
Specs
Applications RFID
Primary Frequency Range 13.6 MHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Antennas - 602-440-003 - TE Connectivity
Specs
Applications Modem or Wireless Network; Cellular, Vehicular, GNSS
Pattern Type Omni directional
Polarization Right Hand Circular
View Details