RF Solutions RF Antennas FLEXI-TNC90-433

Description
433MHz General Purpose Whip, Tilt RF Antenna 2dBi TNC Male Connector Mount
Datasheet
Description
433MHz General Purpose Whip, Tilt RF Antenna 2dBi TNC Male Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - FLEXI-TNC90-433 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FLEXI-TNC90-433
RF Antennas FLEXI-TNC90-433
433MHz General Purpose Whip, Tilt RF Antenna 2dBi TNC Male Connector Mount

433MHz General Purpose Whip, Tilt RF Antenna 2dBi TNC Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number FLEXI-TNC90-433
Product Name RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details
VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers