RF Solutions RF Transceiver Modules - ESP-12S ESP-12S

Description
Manufacturer: RF Solutions Win Source Part Number: 811600-ESP-12S Mounting Style: SMD Frequency: 2.412GHz ~ 2.484GHz Protocol: 802.11b/g/n Data Rate: 54Mbps Antenna Type: PCB Trace Power - Output: 16dBm Sensitivity: -90dBm RF Family/Standard: WiFi Modulation: 64-QAM, BPSK, CCK Serial Interfaces: ADC, I2C, PWM, SPI, UART Current - Transmitting: 11.1mA Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: Module Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: RF Solutions Win Source Part Number: 811600-ESP-12S Mounting Style: SMD Frequency: 2.412GHz ~ 2.484GHz Protocol: 802.11b/g/n Data Rate: 54Mbps Antenna Type: PCB Trace Power - Output: 16dBm Sensitivity: -90dBm RF Family/Standard: WiFi Modulation: 64-QAM, BPSK, CCK Serial Interfaces: ADC, I2C, PWM, SPI, UART Current - Transmitting: 11.1mA Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: Module Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ESP-12S - 811600-ESP-12S - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ESP-12S
811600-ESP-12S
RF Transceiver Modules - ESP-12S 811600-ESP-12S
Manufacturer: RF Solutions Win Source Part Number: 811600-ESP-12S Mounting Style: SMD Frequency: 2.412GHz ~ 2.484GHz Protocol: 802.11b/g/n Data Rate: 54Mbps Antenna Type: PCB Trace Power - Output: 16dBm Sensitivity: -90dBm RF Family/Standard: WiFi Modulation: 64-QAM, BPSK, CCK Serial Interfaces: ADC, I2C, PWM, SPI, UART Current - Transmitting: 11.1mA Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: Module Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Supply Voltage (V): 3V ~ 3.6V

Manufacturer: RF Solutions
Win Source Part Number: 811600-ESP-12S
Mounting Style: SMD
Frequency: 2.412GHz ~ 2.484GHz
Protocol: 802.11b/g/n
Data Rate: 54Mbps
Antenna Type: PCB Trace
Power - Output: 16dBm
Sensitivity: -90dBm
RF Family/Standard: WiFi
Modulation: 64-QAM, BPSK, CCK
Serial Interfaces: ADC, I2C, PWM, SPI, UART
Current - Transmitting: 11.1mA
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: Module
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Supply Voltage (V): 3V ~ 3.6V

Buy Now Datasheet
RF Transceiver Modules and Modems - ESP-12S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ESP-12S
RF Transceiver Modules and Modems ESP-12S
WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ESP-12S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ESP-12S
RF and Wireless - RF Transceiver Modules and Modems ESP-12S
RF TXRX MOD WIFI PCB TRACE SMD

RF TXRX MOD WIFI PCB TRACE SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 811600-ESP-12S ESP-12S ESP-12S
Product Name RF Transceiver Modules - ESP-12S RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F)
Operating Frequency 2412 to 2484 MHz 2412 to 2484 MHz 2412 to 2484 MHz
Sensitivity -90 dBm -90 dBm -90 dBm
Output Power 16 dBm 16 dBm 16 dBm
Unlock Full Specs
to access all available technical data