RF Solutions Coaxial Cable CBA-TNCF-MCXM

Description
RF Solutions CBA-TNCF-MCXM Coaxial Cable
Request a Quote
Description
RF Solutions CBA-TNCF-MCXM Coaxial Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 7619913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
7619913
Coaxial Cable 7619913
RF Solutions CBA-TNCF-MCXM Coaxial Cable

RF Solutions CBA-TNCF-MCXM Coaxial Cable

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CBA-TNCF-MCXM - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CBA-TNCF-MCXM
Cable Assemblies - Coaxial Cables (RF) CBA-TNCF-MCXM
CBL ASSY MCX-TNC PLG-JACK 7.874"

CBL ASSY MCX-TNC PLG-JACK 7.874"

Supplier's Site

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 7619913 CBA-TNCF-MCXM
Product Name Coaxial Cable Cable Assemblies - Coaxial Cables (RF)
Application Networking
Cable Type Coaxial
Cable Length 0.6562 ft (2 dm) 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN5A2AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Modular Twisted Pair Cable Assemblies - 1-2322330-8 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 31.17 ft (95 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers