RF Solutions Coaxial Cable CBA-SMAMR-MMCXM

Description
RF Solutions CBA-SMAMR-MMCXM
Request a Quote Datasheet
Description
RF Solutions CBA-SMAMR-MMCXM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 7619901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
7619901
Coaxial Cable 7619901
RF Solutions CBA-SMAMR-MMCXM

RF Solutions CBA-SMAMR-MMCXM

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CBA-SMAMR-MMCXM - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CBA-SMAMR-MMCXM
Cable Assemblies - Coaxial Cables (RF) CBA-SMAMR-MMCXM
CBL ASSY SMA-MMCX PLG-PLG 7.874"

CBL ASSY SMA-MMCX PLG-PLG 7.874"

Supplier's Site
RF Cable Assemblies - CBA-SMAMR-MMCXM - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
CBA-SMAMR-MMCXM
RF Cable Assemblies CBA-SMAMR-MMCXM
RF Cable Assemblies SMA male R/angle -RG174- mmcx male 150mm

RF Cable Assemblies SMA male R/angle -RG174- mmcx male 150mm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7619901 CBA-SMAMR-MMCXM CBA-SMAMR-MMCXM
Product Name Coaxial Cable Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application Networking RF
Cable Type Coaxial
Cable Length 0.6562 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC22668F2-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q956-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details