RF Solutions Coaxial Cable CBA-SMA-MMCXRA

Description
RF Solutions CBA-SMA-MMCXRA
Request a Quote Datasheet
Description
RF Solutions CBA-SMA-MMCXRA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 7043506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
7043506
Coaxial Cable 7043506
RF Solutions CBA-SMA-MMCXRA

RF Solutions CBA-SMA-MMCXRA

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CBA-SMA-MMCXRA - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CBA-SMA-MMCXRA
Cable Assemblies - Coaxial Cables (RF) CBA-SMA-MMCXRA
CBL ASSY SMA-MMCX JCK-PLG 3.937"

CBL ASSY SMA-MMCX JCK-PLG 3.937"

Supplier's Site
RF Cable Assemblies - CBA-SMA-MMCXRA - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
CBA-SMA-MMCXRA
RF Cable Assemblies CBA-SMA-MMCXRA
RF Cable Assemblies SMA(F) to MMCX(M) RA (100mm)

RF Cable Assemblies SMA(F) to MMCX(M) RA (100mm)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7043506 CBA-SMA-MMCXRA CBA-SMA-MMCXRA
Product Name Coaxial Cable Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application Networking RF
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm) 0.3281 ft (1.0000 dm) 0.3281 ft (1 dm)
Connector Type Female sma
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Modular Cable Assemblies - RJE1Y13C05152401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 2081377-6 - TE Connectivity
Specs
Application RF
Product Type FAKRA Plug
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers