TE Connectivity RF Cable Assemblies 1-2118651-1

Description
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .508 M  [1.668 FT ] Product Type Features Cable Assembly (End A) : UMCC GEN 1 Plug Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : UMCC1 to UMCC1 Coax Cable Type : 1.13mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .508 M  [1.668 FT ] Product Type Features Cable Assembly (End A) : UMCC GEN 1 Plug Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : UMCC1 to UMCC1 Coax Cable Type : 1.13mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1-2118651-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1-2118651-1
RF Cable Assemblies 1-2118651-1
Body Features Cable Color : Black Jacket Material : PVC Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .508 M  [1.668 FT ] Product Type Features Cable Assembly (End A) : UMCC GEN 1 Plug Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : UMCC1 to UMCC1 Coax Cable Type : 1.13mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : PVC

Dimensions


  • Outside Cable Diameter : 1.13 MM  [.044 INCH ]
  • Wire Size (AWG) : 32

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 9

Other


  • Cable Assembly Length : .508 M  [1.668 FT ]

Product Type Features


  • Cable Assembly (End A) : UMCC GEN 1 Plug
  • Cable Assembly (End B) : UMCC GEN 1 Plug
  • Cable Assembly Type : UMCC1 to UMCC1
  • Coax Cable Type : 1.13mm Coax

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-1-2118651-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-1-2118651-1-ND
Coaxial Cables (RF) 17-1-2118651-1-ND
Cable Assembly Coaxial

Cable Assembly Coaxial

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 1-2118651-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
1-2118651-1
Cable Assemblies - Coaxial Cables (RF) 1-2118651-1
CBL ASSY UMCC IPEX PL-PL 20.04"

CBL ASSY UMCC IPEX PL-PL 20.04"

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2118651-1 17-1-2118651-1-ND 1-2118651-1
Product Name RF Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Product Type UMCC GEN 1 Plug
Cable Length 1.67 ft (5.08 dm) 1.67 ft (5.09 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2016682-2 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.3281 ft (1 dm)
View Details
4 suppliers
RF Cable Assemblies - 2016695-2 - TE Connectivity
Specs
Application RF
Product Type RP SMA Jack
Cable Length 0.3281 ft (1 dm)
View Details
4 suppliers