Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF MODULES
RF SOLUTIONS
BOGEYBOX-8T4 -- RF MODULES
RF Solutions
RF Modules
BOGEYBOX-8T4
Description
4 I/P RF Transmitter 868MHz, 1km IP68
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
4 I/P RF Transmitter 868MHz, 1km IP68
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
RF Modules
2188366
RF Modules
2188366
4 I/P RF Transmitter 868MHz, 1km IP68
4 I/P RF Transmitter 868MHz, 1km IP68
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
RF Modules
Product Number
2188366
Product Name
RF Modules
Device Type
Transmitter
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
RF Modules
2251585P
Specs
Features
RoHS
Sensitivity
-116 dBm
Output Power
23 dBm
View Details
Qorvo
RF Transceiver Modules and Modems
DWM3000TR13
Specs
Operating Temperature
-40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency
6250 to 8250 MHz
Package Type
Surface Mount; 24-SMD Module
View Details
Digi International, Inc.
RF Transceiver Modules and Modems
XBP24BZ7PITA003
Specs
Operating Temperature
-40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency
2400 MHz
Sensitivity
-102 dBm
View Details
3
suppliers
Radicom Research, Inc.
Bluetooth including 4.0 Low Energy HCI Modules for OEM’s
RB2001
Specs
Applications
Mobile / Wireless Systems
Features
RoHS; Antenna Connector
Operating Temperature
-40.0 to 85.0 C (-40.0 to 185.0 F)
View Details