RF Solutions GSM & GPRS Antennas ANT-PCB4242-FL

Description
GSM Antenna 5-Band PCB42x42mm Coax UFL
Request a Quote Datasheet
Description
GSM Antenna 5-Band PCB42x42mm Coax UFL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSM & GPRS Antennas - 7620061 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
7620061
GSM & GPRS Antennas 7620061
GSM Antenna 5-Band PCB42x42mm Coax UFL

GSM Antenna 5-Band PCB42x42mm Coax UFL

Supplier's Site
RF Antennas - ANT-PCB4242-FL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-PCB4242-FL
RF Antennas ANT-PCB4242-FL
800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM PCB Trace RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Surface Mount

800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM PCB Trace RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 7620061 ANT-PCB4242-FL
Product Name GSM & GPRS Antennas RF Antennas
Applications Basestation GSM
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Bilogical Antenna - Model SAS-521-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details