RF Solutions Multi-Band Antennas ANT-MSTUB-SMAM

Description
Antenna penta 824-960/1710-1990/21 70MHz
Request a Quote
Description
Antenna penta 824-960/1710-1990/21 70MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 1926591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
1926591
Multi-Band Antennas 1926591
Antenna penta 824-960/1710-1990/21 70MHz

Antenna penta 824-960/1710-1990/2170MHz

Supplier's Site
RF Antennas - ANT-MSTUB-SMAM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-MSTUB-SMAM
RF Antennas ANT-MSTUB-SMAM
892MHz, 1.85GHz General Purpose Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.17GHz 0dBi SMA Female Connector Mount

892MHz, 1.85GHz General Purpose Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.17GHz 0dBi SMA Female Connector Mount

Buy Now

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1926591 ANT-MSTUB-SMAM
Product Name Multi-Band Antennas RF Antennas
Applications Multi-band General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 1407609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Form Factor / Mounting External
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 2.4 dB
View Details