RF Solutions GSM & GPRS Antennas ANT-MOD6-N

Description
4G/GSM/868MHz Omni Antenna Wall Mount
Request a Quote
Description
4G/GSM/868MHz Omni Antenna Wall Mount
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GSM & GPRS Antennas - 1258198 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
1258198
GSM & GPRS Antennas 1258198
4G/GSM/868MHz Omni Antenna Wall Mount

4G/GSM/868MHz Omni Antenna Wall Mount

Supplier's Site
RF Antennas - ANT-MOD6-N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-MOD6-N
RF Antennas ANT-MOD6-N
892MHz, 2.1GHz GSM Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 6dBi N Type Female Bracket Mount

892MHz, 2.1GHz GSM Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 6dBi N Type Female Bracket Mount

Buy Now

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1258198 ANT-MOD6-N
Product Name GSM & GPRS Antennas RF Antennas
Applications Basestation GSM
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers