RF Solutions RF Antennas ANT-MDIP5-SMA

Description
2.44GHz, 5.2GHz, 5.787GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.25GHz, 5.725GHz ~ 5.85GHz 4dBi, 4.5dBi, 5dBi SMA Male Connector Mount
Datasheet
Description
2.44GHz, 5.2GHz, 5.787GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.25GHz, 5.725GHz ~ 5.85GHz 4dBi, 4.5dBi, 5dBi SMA Male Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-MDIP5-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-MDIP5-SMA
RF Antennas ANT-MDIP5-SMA
2.44GHz, 5.2GHz, 5.787GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.25GHz, 5.725GHz ~ 5.85GHz 4dBi, 4.5dBi, 5dBi SMA Male Connector Mount

2.44GHz, 5.2GHz, 5.787GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.25GHz, 5.725GHz ~ 5.85GHz 4dBi, 4.5dBi, 5dBi SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas +5dBi Whip 90deg Hinged 2.4GHz / 5.8GHz

Antennas +5dBi Whip 90deg Hinged 2.4GHz / 5.8GHz

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number ANT-MDIP5-SMA ANT-MDIP5-SMA
Product Name RF Antennas Antennas
Applications Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers