RF Solutions GSM & GPRS Antennas ANT-GSMQB-MMCX

Description
GSM Antenna MMCX
Request a Quote Datasheet
Description
GSM Antenna MMCX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSM & GPRS Antennas - 6728990 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
6728990
GSM & GPRS Antennas 6728990
GSM Antenna MMCX

GSM Antenna MMCX

Supplier's Site
RF Antennas - ANT-GSMQB-MMCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-GSMQB-MMCX
RF Antennas ANT-GSMQB-MMCX
850MHz, 900MHz, 1.8GHz, 1.9GHz GSM Flat Patch RF Antenna 1dB MMCX Adhesive

850MHz, 900MHz, 1.8GHz, 1.9GHz GSM Flat Patch RF Antenna 1dB MMCX Adhesive

Buy Now
Sheung Wan, Hong Kong
Antennas

Antennas

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 6728990 ANT-GSMQB-MMCX ANT-GSMQB-MMCX
Product Name GSM & GPRS Antennas RF Antennas Antennas
Applications Basestation GSM
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118308-2 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Wi-Fi, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Unit - NN02-101 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details
4 suppliers
Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers