RF Solutions GSM & GPRS Antennas ANT-GROD8-NSMA

Description
4G GSM Rod antenna N +SMA 8dBi
Request a Quote
Description
4G GSM Rod antenna N +SMA 8dBi
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GSM & GPRS Antennas - 1372782 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
1372782
GSM & GPRS Antennas 1372782
4G GSM Rod antenna N +SMA 8dBi

4G GSM Rod antenna N +SMA 8dBi

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 1372782
Product Name GSM & GPRS Antennas
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

433MHz 9dBi Rubber Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (With L Bracket) - ET-4339RLBC-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 9 dB
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers