RF Solutions RF Antennas ANT-GPSPUKS

Description
1.575GHz GPS Dome RF Antenna 27dB SMA Male Panel Mount
Datasheet
Description
1.575GHz GPS Dome RF Antenna 27dB SMA Male Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-GPSPUKS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-GPSPUKS
RF Antennas ANT-GPSPUKS
1.575GHz GPS Dome RF Antenna 27dB SMA Male Panel Mount

1.575GHz GPS Dome RF Antenna 27dB SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT-GPSPUKS
Product Name RF Antennas
Applications GPS
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers