RF Solutions GPS Antennas ANT-GPSPUKS

Description
GPS Screw Mount Antenna 3m coax SMA(M)
Request a Quote
Description
GPS Screw Mount Antenna 3m coax SMA(M)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GPS Antennas - 7043451 - RS Components, Ltd.
Corby, Northants, United Kingdom
GPS Antennas
7043451
GPS Antennas 7043451
GPS Screw Mount Antenna 3m coax SMA(M)

GPS Screw Mount Antenna 3m coax SMA(M)

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Network and Communication Chips
Product Number 7043451
Product Name GPS Antennas
Technology GPS
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Dipole antenna for 450MHz radio - AS-ANT-DIP-450MHZ-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
RF Transceiver ICs - 448-CYW20730A1KMLG-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 1.2V
View Details