The ANT-GFPCB2452-UFL is a compact, flexible adhesive PCB antenna designed for 4G GSM applications. It measures 24x52mm and features a gain of +4dBi, operating within a frequency range of 700-960 MHz and 1800-2700 MHz. The antenna has an omnidirectional radiation pattern and a voltage standing wave ratio (VSWR) of less than 2.0, ensuring efficient performance. It is constructed with a thickness of 0.3mm and has a 50-ohm impedance, capable of handling a maximum power of 1 watt. The antenna comes with a 15cm RG178 cable terminated with a UFL connector and includes a 3M adhesive sticker for easy mounting. It is ground plane independent and can operate in temperatures ranging from -10 to +70 degrees Celsius. This antenna is suitable for embedded GSM applications and space-saving designs.
4G FlexiPCB Antenna +4dBi,RG178 SMA M
830MHz, 2.25GHz GSM Flat Patch RF Antenna 700MHz ~ 960MHz, 1.8GHz ~ 2.7GHz 4dBi Adhesive
Antennas 4G Flexi-PCB Antenna +4dBi 25x42mm RG178 UFL
| RS Components, Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 2064779 | ANT-GFPCB2452-UFL | ANT-GFPCB2452-UFL |
| Product Name | GSM & GPRS Antennas | RF Antennas | Antennas |
| Applications | Basestation | GSM | |
| Pattern Type | Omni directional | ||
| Primary Frequency Range | 700.0 to ? MHz |