RF Solutions Telemetry Antennas ANT-BEAD-868

Description
Miniature PCB Mount Antenna 868MHz
Request a Quote Datasheet
Description
Miniature PCB Mount Antenna 868MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telemetry Antennas - 7424444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
7424444
Telemetry Antennas 7424444
Miniature PCB Mount Antenna 868MHz

Miniature PCB Mount Antenna 868MHz

Supplier's Site
RF Antennas - ANT-BEAD-868 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-BEAD-868
RF Antennas ANT-BEAD-868
868MHz General Purpose Bead RF Antenna 0dBi Solder Through Hole

868MHz General Purpose Bead RF Antenna 0dBi Solder Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas

Antennas

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 7424444 ANT-BEAD-868 ANT-BEAD-868
Product Name Telemetry Antennas RF Antennas Antennas
Applications Telemetry General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers