RF Solutions Telemetry Antennas ANT-8WPIG-UFL

Description
868MHz 1/4 Whip UFL 50mm Antenna
Request a Quote Datasheet
Description
868MHz 1/4 Whip UFL 50mm Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telemetry Antennas - 1251251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
1251251
Telemetry Antennas 1251251
868MHz 1/4 Whip UFL 50mm Antenna

868MHz 1/4 Whip UFL 50mm Antenna

Supplier's Site
RF Antennas - ANT-8WPIG-UFL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-8WPIG-UFL
RF Antennas ANT-8WPIG-UFL
868MHz General Purpose Whip, Straight RF Antenna U.FL (UMCC), IPEX MHF1 Panel Mount

868MHz General Purpose Whip, Straight RF Antenna U.FL (UMCC), IPEX MHF1 Panel Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1251251 ANT-8WPIG-UFL
Product Name Telemetry Antennas RF Antennas
Applications Telemetry General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers