RF Solutions RF Antennas ANT-24GRID24

Description
2.4GHz WLAN Parabolic Grid RF Antenna 2.4GHz ~ 2.5GHz 24dB N Type Female Bracket Mount
Datasheet
Description
2.4GHz WLAN Parabolic Grid RF Antenna 2.4GHz ~ 2.5GHz 24dB N Type Female Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-24GRID24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-24GRID24
RF Antennas ANT-24GRID24
2.4GHz WLAN Parabolic Grid RF Antenna 2.4GHz ~ 2.5GHz 24dB N Type Female Bracket Mount

2.4GHz WLAN Parabolic Grid RF Antenna 2.4GHz ~ 2.5GHz 24dB N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT-24GRID24
Product Name RF Antennas
Applications WLAN
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Loop Antenna - Model SAS-560 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers