RF Solutions RF and Wireless - RF Receivers AMRRQ3-433

Description
Win Source Part Number: 1377804-AMRRQ3-433 Category: RF and Wireless - RF Receivers Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Mfr: RF Solutions Package: Bulk Product Status: Obsolete Frequency: 433MHz Package / Case: Module Supplier Device Package: Module Mounting Type: Through Hole HTSUS: 8527.99.4000 Applications: AM Remote Control REACH Status: REACH Unaffected ECCN: 5A991B Voltage - Supply: 5V Sensitivity: -107dBm Data Rate (Max): 4.8kbps Data Interface: PCB, Through Hole Modulation or Protocol: AM Antenna Connector: Through Hole
Request a Quote Datasheet
Description
Win Source Part Number: 1377804-AMRRQ3-433 Category: RF and Wireless - RF Receivers Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Mfr: RF Solutions Package: Bulk Product Status: Obsolete Frequency: 433MHz Package / Case: Module Supplier Device Package: Module Mounting Type: Through Hole HTSUS: 8527.99.4000 Applications: AM Remote Control REACH Status: REACH Unaffected ECCN: 5A991B Voltage - Supply: 5V Sensitivity: -107dBm Data Rate (Max): 4.8kbps Data Interface: PCB, Through Hole Modulation or Protocol: AM Antenna Connector: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Receivers - 1377804-AMRRQ3-433 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Receivers
1377804-AMRRQ3-433
RF and Wireless - RF Receivers 1377804-AMRRQ3-433
Win Source Part Number: 1377804-AMRRQ3-433 Category: RF and Wireless - RF Receivers Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Mfr: RF Solutions Package: Bulk Product Status: Obsolete Frequency: 433MHz Package / Case: Module Supplier Device Package: Module Mounting Type: Through Hole HTSUS: 8527.99.4000 Applications: AM Remote Control REACH Status: REACH Unaffected ECCN: 5A991B Voltage - Supply: 5V Sensitivity: -107dBm Data Rate (Max): 4.8kbps Data Interface: PCB, Through Hole Modulation or Protocol: AM Antenna Connector: Through Hole

Win Source Part Number: 1377804-AMRRQ3-433
Category: RF and Wireless - RF Receivers
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Mfr: RF Solutions
Package: Bulk
Product Status: Obsolete
Frequency: 433MHz
Package / Case: Module
Supplier Device Package: Module
Mounting Type: Through Hole
HTSUS: 8527.99.4000
Applications: AM Remote Control
REACH Status: REACH Unaffected
ECCN: 5A991B
Voltage - Supply: 5V
Sensitivity: -107dBm
Data Rate (Max): 4.8kbps
Data Interface: PCB, Through Hole
Modulation or Protocol: AM
Antenna Connector: Through Hole

Buy Now Datasheet
RF and Wireless - RF Receivers - AMRRQ3-433 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
AMRRQ3-433
RF and Wireless - RF Receivers AMRRQ3-433
RF RECEIVER AM 433MHZ MODULE

RF RECEIVER AM 433MHZ MODULE

Supplier's Site
RF Receivers - AMRRQ3-433 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
AMRRQ3-433
RF Receivers AMRRQ3-433
- RF Receiver AM 433MHz -107dBm 4.8kbps Through Hole Module

- RF Receiver AM 433MHz -107dBm 4.8kbps Through Hole Module

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Receivers RF Receivers
Product Number 1377804-AMRRQ3-433 AMRRQ3-433 AMRRQ3-433
Product Name RF and Wireless - RF Receivers RF and Wireless - RF Receivers RF Receivers
Device Type Receiver
Operating Temperature -25.0 to 85.0 C (-13.0 to 185.0 F) -25.0 to 85.0 C (-13.0 to 185.0 F) -25.0 to 85.0 C (-13.0 to 185.0 F)
Operating Frequency 433 MHz 433 MHz 433 MHz
Sensitivity -107 dBm -107 dBm -107 dBm
Package Type Module Through Hole Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5324367 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
RF/IF and RFID - RF Transceiver ICs - 1047037-ATWILC1000-MR1100A - Win Source Electronics
Specs
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
View Details
2 suppliers
LR Series - 315MHz RF Receiver Module - RXM-315-LR - Linx Technologies
Specs
Device Type Receiver
RF Modulation On-Off Keyed
Features RoHS
View Details
2 suppliers