RF Solutions RF Modules AM-RRQ3-433P

Description
RF Solutions AM-RRQ3-433P RF Module
Request a Quote Datasheet
Description
RF Solutions AM-RRQ3-433P RF Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modules - 8607233 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Modules
8607233
RF Modules 8607233
RF Solutions AM-RRQ3-433P RF Module

RF Solutions AM-RRQ3-433P RF Module

Supplier's Site
RF/IF and RFID - RF Receivers - 1203502-AM-RRQ3-433P - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1203502-AM-RRQ3-433P
RF/IF and RFID - RF Receivers 1203502-AM-RRQ3-433P
Win Source Part Number: 1203502-AM-RRQ3-433P Category: RF/IF and RFID>RF Receivers Package: Bulk Applications: General Purpose Standard Package: 1 Frequency: 433MHz Sensitivity: -108dBm Current - Receiving: 6mA Voltage - Supply: 3.3V ~ 8V Mounting Type: Through Hole Package / Case: 15-SIP Module, 9 Leads Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: RF Solutions Base Product Number: AM-RRQ3

Win Source Part Number: 1203502-AM-RRQ3-433P
Category: RF/IF and RFID>RF Receivers
Package: Bulk
Applications: General Purpose
Standard Package: 1
Frequency: 433MHz
Sensitivity: -108dBm
Current - Receiving: 6mA
Voltage - Supply: 3.3V ~ 8V
Mounting Type: Through Hole
Package / Case: 15-SIP Module, 9 Leads
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: RF Solutions
Base Product Number: AM-RRQ3

Buy Now Datasheet
RF and Wireless - RF Receivers - AM-RRQ3-433P - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Receivers
AM-RRQ3-433P
RF and Wireless - RF Receivers AM-RRQ3-433P
RF RECEIVER 433MHZ MODULE

RF RECEIVER 433MHZ MODULE

Supplier's Site
RF Receivers - AM-RRQ3-433P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
AM-RRQ3-433P
RF Receivers AM-RRQ3-433P
- RF Receiver 433MHz -108dBm Module

- RF Receiver 433MHz -108dBm Module

Buy Now

Technical Specifications

  RS Components, Ltd. Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Receivers RF Receivers
Product Number 8607233 1203502-AM-RRQ3-433P AM-RRQ3-433P AM-RRQ3-433P
Product Name RF Modules RF/IF and RFID - RF Receivers RF and Wireless - RF Receivers RF Receivers
RF Modulation Am
Features RoHS RoHS
Device Type Receiver
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 433 MHz 433 MHz 433 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi 6 Front End Module - QPF4211 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
RF Modules - 2251585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
RF Transceiver Modules and Modems - 602-XB3-C-GM2-UT-001-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -113 dBm
Output Power 33 dBm
View Details
3 suppliers
Wireless Module - JN5139-xxx-M03 - Jennic Limited
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Phase Shift Key
View Details