Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
RF SOLUTIONS
AI-WB2-13U -- WI-FI MODULES
RF Solutions
Wi-Fi Modules
Ai-WB2-13U
Description
Wi-Fi,BLE5.0 Module no Antenna SMD-18
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Wi-Fi,BLE5.0 Module no Antenna SMD-18
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Wi-Fi Modules
2742158
Wi-Fi Modules
2742158
Wi-Fi,BLE5.0 Module no Antenna SMD-18
Wi-Fi,BLE5.0 Module no Antenna SMD-18
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Network and Communication Chips
Product Number
2742158
Product Name
Wi-Fi Modules
Technology
Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data
Similar Products
KRYTAR, Inc.
KBMPS060265
KBMPS060265
Specs
Device Type
Beamformers
Operating Frequency
6000 to 26500 MHz
View Details
RS Components, Ltd.
GPS Antennas
1407612
Specs
Technology
GPS
Features
RoHS
View Details
Nordic Semiconductor ASA
RF Transceiver ICs
NRF24Z1-REEL
Specs
Device Type
Transceiver; TxRx Only
Supply Voltage
Other; 2V ~ 3.6V
Data Rate
4000 kbps
View Details
Skyworks Solutions, Inc.
Modems - ICs and Modules
SI2434-C-FT
Specs
Data Rate
33.6 kbps
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details