RF Solutions RF Receiver, Transmitter, and Transceiver Finished Units 102C1-315FR1

Description
RF Transmitter, KeeLoq 315MHz KEELOQ Handheld, 1 Button
Description
RF Transmitter, KeeLoq 315MHz KEELOQ Handheld, 1 Button
Datasheet
Datasheet Summary
Powered by GS/AI

The 102C1-315FR1 is an FM encoder transmitter operating at a frequency of 315 MHz, designed for secure wireless communication. It utilizes the KEELOQ encryption algorithm, providing a high level of security through a unique random serial number and a programmable 64-bit encryption key. This transmitter is capable of supporting one switch and has a transmission range of up to 200 meters. The device is powered by a single PP3 battery, allowing for over 1,000,000 transmissions before replacement. It features a low battery indication that alerts the receiver decoder when the battery voltage is low. The transmitter is housed in an IP40 rated enclosure, ensuring protection against dust and solid objects. The 102C1-315FR1 is compliant with FCC regulations for the USA and ETSI standards for Europe, making it suitable for use in various applications. It can be easily integrated with compatible KEELOQ decoders to create a complete remote control system. Additional switches can be added through a connector, allowing for customization based on specific project requirements.

Datasheet Summary
Powered by GS/AI

The 102C1-315FR1 is an FM encoder transmitter operating at a frequency of 315 MHz, designed for secure wireless communication. It utilizes the KEELOQ encryption algorithm, providing a high level of security through a unique random serial number and a programmable 64-bit encryption key. This transmitter is capable of supporting one switch and has a transmission range of up to 200 meters. The device is powered by a single PP3 battery, allowing for over 1,000,000 transmissions before replacement. It features a low battery indication that alerts the receiver decoder when the battery voltage is low. The transmitter is housed in an IP40 rated enclosure, ensuring protection against dust and solid objects. The 102C1-315FR1 is compliant with FCC regulations for the USA and ETSI standards for Europe, making it suitable for use in various applications. It can be easily integrated with compatible KEELOQ decoders to create a complete remote control system. Additional switches can be added through a connector, allowing for customization based on specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
RF Receiver, Transmitter, and Transceiver Finished Units - 102C1-315FR1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receiver, Transmitter, and Transceiver Finished Units
102C1-315FR1
RF Receiver, Transmitter, and Transceiver Finished Units 102C1-315FR1
RF Transmitter, KeeLoq 315MHz KEELOQ Handheld, 1 Button

RF Transmitter, KeeLoq 315MHz KEELOQ Handheld, 1 Button

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transmitters
Product Number 102C1-315FR1
Product Name RF Receiver, Transmitter, and Transceiver Finished Units
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

16-bit transceiver with direction pin; 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVC162245ADGVJ - Nexperia B.V.
Specs
Package Type SOT480-1 SOT480-1
Features RoHS
Operating Temperature 125.0 C (257.0 F)
View Details
3 suppliers
Wireless Data Sensor - WISER LC100-PP - TECAT Performance Systems, LLC
TECAT Performance Systems, LLC
Specs
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Output Power 13.4 dBm
Operating Frequency 2400 MHz
View Details
Anaren Integrated Radio (AIR) 2.4GHz Transmitter Module - A2500R24A-EZ4x - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Operating Frequency 2400 to 2484 MHz
View Details