RF Industries, Inc. RF Coaxial Termination RFB-1150-1

Description
BNC Male Termination with Chain 50 OHM, 1/2 WATT, 1.5 Ghz; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
Request a Quote
Description
BNC Male Termination with Chain 50 OHM, 1/2 WATT, 1.5 Ghz; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - RFB-1150-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
RFB-1150-1
RF Coaxial Termination RFB-1150-1
BNC Male Termination with Chain 50 OHM, 1/2 WATT, 1.5 Ghz; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin

BNC Male Termination with Chain 50 OHM, 1/2 WATT, 1.5 Ghz; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number RFB-1150-1
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Terminator Type RF Terminator
Frequency Range 0.0 to 110000 MHz
View Details
Space Qualified Coaxial Termination T2M-TV - T2M-TV - KRYTAR, Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 3.5mm
Frequency Range ? to 26500 MHz
View Details
Coaxial Termination - 5o215006S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERMINATION SMA-M 25W RoHS - TERM-25W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details