RF Industries, Inc. Between Series Adapter PT-4000-115

Description
Unidapt Female to MCX Male Adapter, Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
Request a Quote Datasheet
Description
Unidapt Female to MCX Male Adapter, Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - PT-4000-115 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
PT-4000-115
Between Series Adapter PT-4000-115
Unidapt Female to MCX Male Adapter, Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon

Unidapt Female to MCX Male Adapter, Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number PT-4000-115
Product Name Between Series Adapter
Connector Type MCX; UNIADAPT
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 4032 - 4032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
RF Adapter Right Angle 1.35mm Male to 1.85mm Male DC - 67GHz 50Ω - 135MR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.06 :1
View Details