RF Industries, Inc. Between Series Adapter PT-4000-006

Description
Unidapt, SMA Male Section, Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
Request a Quote Datasheet
Description
Unidapt, SMA Male Section, Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - PT-4000-006 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
PT-4000-006
Between Series Adapter PT-4000-006
Unidapt, SMA Male Section, Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon

Unidapt, SMA Male Section, Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number PT-4000-006
Product Name Between Series Adapter
Connector Type SMA; UNIADAPT
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω - 185M-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.03 to 1.2 :1
View Details
Couplers - LLC75WR15 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 1031 - 1031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details