RF Industries, Inc. Between Series Adapter PT-4000-001

Description
Unidapt, Male UHF Section , Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
Request a Quote
Description
Unidapt, Male UHF Section , Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - PT-4000-001 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
PT-4000-001
Between Series Adapter PT-4000-001
Unidapt, Male UHF Section , Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon

Unidapt, Male UHF Section , Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number PT-4000-001
Product Name Between Series Adapter
Connector Type UHF; UNIADAPT
Unlock Full Specs
to access all available technical data

Similar Products

WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 67000.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Male Adapter - ADPFVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details