RF Industries, Inc. Between Series Adapter P2RSA-3777

Description
ADAPTER, SMA FEMALE TO N FEMALE; 18GHz; TEST GRADE
Request a Quote
Description
ADAPTER, SMA FEMALE TO N FEMALE; 18GHz; TEST GRADE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - P2RSA-3777 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
P2RSA-3777
Between Series Adapter P2RSA-3777
ADAPTER, SMA FEMALE TO N FEMALE; 18GHz; TEST GRADE

ADAPTER, SMA FEMALE TO N FEMALE; 18GHz; TEST GRADE

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P2RSA-3777
Product Name Between Series Adapter
Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz Bulkhead 50Ω - 24FPM-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.2 :1
View Details
WR2300 (BJ3) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR2300A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 320.0 to 490.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Male Adapter - ADPFVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details