RF Industries, Inc. Between Series Adapter P2RSA-3752

Description
ADAPTER, SMA MALE TO N FEMALE; 18 GHz; TEST GRADE
Request a Quote
Description
ADAPTER, SMA MALE TO N FEMALE; 18 GHz; TEST GRADE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - P2RSA-3752 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
P2RSA-3752
Between Series Adapter P2RSA-3752
ADAPTER, SMA MALE TO N FEMALE; 18 GHz; TEST GRADE

ADAPTER, SMA MALE TO N FEMALE; 18 GHz; TEST GRADE

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P2RSA-3752
Product Name Between Series Adapter
Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

1.0 mm-Female to WR10 UG387/U Flange Waveguide Coax Adapter Right Angle 75 – 110 GHz - WR10-10R+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type WR10 UG387/U Flange 1.
Frequency Range 110000.0 MHz
View Details
WR34 (BJ260) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR34E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details