RF Industries, Inc. In Series Adapter P2RSA-3704

Description
Precision test grade adapters feature passivated stainless steel construction for long life in environments where repetitive attachment to test equipment is required. All adapters are designed for outstanding electrical performance with low loss and low VSWR to 18 GHz. Test grade adapters are rugged and versatile for use in lab or field applications
Request a Quote
Description
Precision test grade adapters feature passivated stainless steel construction for long life in environments where repetitive attachment to test equipment is required. All adapters are designed for outstanding electrical performance with low loss and low VSWR to 18 GHz. Test grade adapters are rugged and versatile for use in lab or field applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - P2RSA-3704 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
P2RSA-3704
In Series Adapter P2RSA-3704
Precision test grade adapters feature passivated stainless steel construction for long life in environments where repetitive attachment to test equipment is required. All adapters are designed for outstanding electrical performance with low loss and low VSWR to 18 GHz. Test grade adapters are rugged and versatile for use in lab or field applications

Precision test grade adapters feature passivated stainless steel construction for long life in environments where repetitive attachment to test equipment is required. All adapters are designed for outstanding electrical performance with low loss and low VSWR to 18 GHz. Test grade adapters are rugged and versatile for use in lab or field applications

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P2RSA-3704
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC110WR10 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight SMP Male (Full Detent) to SMA Female DC - 27GHz 50Ω - SMPM-SF50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMP; Full Detent SMP Male
Frequency Range 27000.0 MHz
VSWR 1.03 to 1.15 :1
View Details
Coaxial Adapters 5040 - 5040 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
DCZM24F24, DC-Block - DCZM24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details