RF Industries, Inc. In Series Adapter P2RFN-M-M

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - P2RFN-M-M - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
P2RFN-M-M
In Series Adapter P2RFN-M-M
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P2RFN-M-M
Product Name In Series Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 4030 - 4030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 1.0mm Female to 1.35mm Female DC - 90 GHz 50Ω - 10F-135F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Female
Frequency Range 90000.0 MHz
VSWR 1.06 :1
View Details
WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 67000.0 MHz
View Details