RF Digital Corporation RF Receivers - RFD21731 RFD21731

Description
Manufacturer: RF Digital Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224991-RFD21731 Operating Supply Voltage: 3 V Interface: Serial Categories: RF Receivers Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: RF Digital Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224991-RFD21731 Operating Supply Voltage: 3 V Interface: Serial Categories: RF Receivers Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - RFD21731 - 1224991-RFD21731 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - RFD21731
1224991-RFD21731
RF Receivers - RFD21731 1224991-RFD21731
Manufacturer: RF Digital Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224991-RFD21731 Operating Supply Voltage: 3 V Interface: Serial Categories: RF Receivers Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: RF Digital Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224991-RFD21731
Operating Supply Voltage: 3 V
Interface: Serial
Categories: RF Receivers
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now
Singapore, Singapore
Rf Receiver
870-RFD21731
Rf Receiver 870-RFD21731
Module Rf Txrx Long Range 15MM Product overview: RFD21731 from RF Digital Corporation is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-RFD21731 can be used for catalog matching and distributor lookup.

Module Rf Txrx Long Range 15MM Product overview: RFD21731 from RF Digital Corporation is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-RFD21731 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Modules RF Receivers
Product Number 1224991-RFD21731 870-RFD21731
Product Name RF Receivers - RFD21731 Rf Receiver
Device Type Receiver; Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5236333P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
RF Transceiver Modules and Modems - MTDOT-923-AS1-X1P-SMA-1-ND - DigiKey
Specs
RF Modulation On-Off Keyed; Frequency Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 860 to 1020 MHz
View Details
3 suppliers
RF Power Amplifier Module - KMA2040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details