Restek Metering Gas Valves

Description
Material: Nickel-Plated Brass Size: 1/8′
Description
Material: Nickel-Plated Brass Size: 1/8′

Suppliers

Company
Product
Description
Supplier Links
Metering Gas Valves -  - Restek
Bellefonte, PA, USA
Metering Gas Valves
Metering Gas Valves
Material: Nickel-Plated Brass Size: 1/8′

Material: Nickel-Plated Brass

Size: 1/8″

Supplier's Site

Technical Specifications

  Restek
Product Category Industrial Valves
Product Name Metering Gas Valves
Valve Type Metering
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Plug Valves - Eccentric Plug Valves - McWane Plant and Industrial
Specs
Valve Type Plug
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
Valve, Pressure Relief, 0-100 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
Swing Check Valves Flanged - 1205025 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 2.50 inch (63.50 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details