Aries FilterWorks Socket Dil Zif Gold 48Way; No. Of Contacts Aries 48-6554-11

Description
SOCKET DIL ZIF GOLD 48WAY; No. of Contacts:48Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:6554 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOCKET DIL ZIF GOLD 48WAY; No. of Contacts:48Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:6554 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Dil Zif Gold 48Way; No. Of Contacts Aries - 33P9428 - Newark, An Avnet Company
Chicago, IL, United States
Socket Dil Zif Gold 48Way; No. Of Contacts Aries
33P9428
Socket Dil Zif Gold 48Way; No. Of Contacts Aries 33P9428
SOCKET DIL ZIF GOLD 48WAY; No. of Contacts:48Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:6554 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

SOCKET DIL ZIF GOLD 48WAY; No. of Contacts:48Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:6554 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9428
Product Name Socket Dil Zif Gold 48Way; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products

BOA Connectors: Heavy Duty Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
D-Sub Connector Assemblies - 2262-A28500-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details