Aries FilterWorks Dip Test Socket, 48 Position, Through Hole; No. Of Contacts Aries 48-6554-10

Description
DIP TEST SOCKET, 48 POSITION, THROUGH HOLE; No. of Contacts:48Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:X55X Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
DIP TEST SOCKET, 48 POSITION, THROUGH HOLE; No. of Contacts:48Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:X55X Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Test Socket, 48 Position, Through Hole; No. Of Contacts Aries - 23M9095 - Newark, An Avnet Company
Chicago, IL, United States
Dip Test Socket, 48 Position, Through Hole; No. Of Contacts Aries
23M9095
Dip Test Socket, 48 Position, Through Hole; No. Of Contacts Aries 23M9095
DIP TEST SOCKET, 48 POSITION, THROUGH HOLE; No. of Contacts:48Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:X55X Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Connector Mounting:PCB Mount RoHS Compliant: Yes

DIP TEST SOCKET, 48 POSITION, THROUGH HOLE; No. of Contacts:48Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:X55X Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M9095
Product Name Dip Test Socket, 48 Position, Through Hole; No. Of Contacts Aries
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3328-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details