Aries FilterWorks Dip Test Socket, 40 Position, Through Hole; No. Of Contacts Aries 40-6554-10

Description
DIP TEST SOCKET, 40 POSITION, THROUGH HOLE; No. of Contacts:40Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:X55X Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
DIP TEST SOCKET, 40 POSITION, THROUGH HOLE; No. of Contacts:40Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:X55X Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Test Socket, 40 Position, Through Hole; No. Of Contacts Aries - 23M8951 - Newark, An Avnet Company
Chicago, IL, United States
Dip Test Socket, 40 Position, Through Hole; No. Of Contacts Aries
23M8951
Dip Test Socket, 40 Position, Through Hole; No. Of Contacts Aries 23M8951
DIP TEST SOCKET, 40 POSITION, THROUGH HOLE; No. of Contacts:40Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:X55X Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Connector Mounting:PCB Mount RoHS Compliant: Yes

DIP TEST SOCKET, 40 POSITION, THROUGH HOLE; No. of Contacts:40Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:X55X Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M8951
Product Name Dip Test Socket, 40 Position, Through Hole; No. Of Contacts Aries
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products