Aries FilterWorks Socket Dil Zif Gold 32Way; No. Of Contacts Aries 32-6554-11

Description
SOCKET DIL ZIF GOLD 32WAY; No. of Contacts:32Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:6554 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOCKET DIL ZIF GOLD 32WAY; No. of Contacts:32Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:6554 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Dil Zif Gold 32Way; No. Of Contacts Aries - 33P9391 - Newark, An Avnet Company
Chicago, IL, United States
Socket Dil Zif Gold 32Way; No. Of Contacts Aries
33P9391
Socket Dil Zif Gold 32Way; No. Of Contacts Aries 33P9391
SOCKET DIL ZIF GOLD 32WAY; No. of Contacts:32Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:6554 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

SOCKET DIL ZIF GOLD 32WAY; No. of Contacts:32Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:6554 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9391
Product Name Socket Dil Zif Gold 32Way; No. Of Contacts Aries
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-BFG.1B.100.PCZN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Coaxial Adapters - NAM11 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Hood - VMPA-KMS-H - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details